Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 2.742g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 5180 – 13100CMA, 3.3 – 5.3mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .22in, 3.81 – 5.588mm |
Wire Insulation Diameter (Max) | 5.588mm, .22in |
Overall Length | 36.4mm, 1.432in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5.0038mm, .197in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Shape Description | RING-041 |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Terminal Features | Sheared |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG 12-10 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3.3 – 5.3 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 3.3 – 5.3 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 329389 | Internal Number: 329389 | TE Connectivity | TE Store |
Terminal,pidg 12-10 10 Rohs Compliant: Yes |Amp Te Connectivity 329389 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 36.37mm 12.7mm Tin Loose Piece | Avnet America |
Terminal, PIDG, 12-10 10 | TE Connectivity 329389 | RS Americas |
Where can I find additional details, specifications and documents for a 329389?
Additional datasheets, footprints and schematics for 329389 are listed on our Part Details page. You can also find images and similar parts to 329389 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 329389 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 329389 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 329389 fall under?
The 329389 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 329389 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 329389 you can contact the distributor directly for product support, shipping queries etc.
Is the 329389 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 329389 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 329389.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 329389 often in real-time on the comparison pages.
What if I can't find stock of 329389?
You can fill out our help required form which you can use to request a quote for 329389 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.