Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-14492-6130,
500-095-3014 |
Prices starting from US$0.30
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.46 |
3,449
|
Buy Now | |
Powell Electronics | US$0.32 |
35,464
|
Buy Now | |
Heilind Electronics | US$0.51 |
13,504
|
Buy Now | |
Newark Electronics | US$0.52 |
8,089
|
Buy Now | |
Avnet America | US$0.38 |
8,089
|
Buy Now | |
TE Store | US$0.68 |
7,211
|
Buy Now | |
element14 | US$0.37 |
3,449
|
Buy Now | |
Heilind Electronics Asia | US$0.51 |
2,701
|
Buy Now | |
Rapid Electronics | US$0.50 |
2,351
|
Buy Now | |
Chip One Stop | US$0.34 |
2,265
|
Buy Now | |
Distrelec | US$0.41 |
2,265
|
Buy Now | |
RS Americas | US$0.30 |
461
|
Buy Now | |
Electro Enterprises | US$0.44 |
376
|
Buy Now | |
Future Electronics | US$0.36 |
-
|
Buy Now | |
Boersig | US$0.35 |
-
|
Buy Now | |
Carlton-Bates | US$0.40 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 2.151g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 3 – 6mm² |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Overall Length | .953in, 24.21mm |
Stud Diameter | 3.68mm, .145in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 12-10 6 | Heilind Electronics |
Terminal, Ring Tongue, #6, Crimp, Yellow | Newark Electronics |
PIDG Ring Tongue Terminal 10-12AWG 24.2mm 7.13mm Tin Loose Piece | Avnet America |
TERMINAL,PIDG R 12-10 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 320634 | Internal Number: 320634 | Alias Number: 2-14492-6130 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, #6, CRIMP, YELLOW | Farnell |
Terminals TERMINAL R 12-10 6 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 6mm2 | Distrelec |
Terminal Ring Tongue, 12-10AWG, 6, Straight Closed Barrel, PIDG Series | TE Connectivity 320634 | RS Americas |
PIDG 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 320634?
Additional datasheets, footprints and schematics for 320634 are listed on our Part Details page. You can also find images and similar parts to 320634 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320634 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320634 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320634 fall under?
The 320634 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320634 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320634 you can contact the distributor directly for product support, shipping queries etc.
Is the 320634 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320634 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 320634.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320634 often in real-time on the comparison pages.
What if I can't find stock of 320634?
You can fill out our help required form which you can use to request a quote for 320634 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.