Prices starting from US$0.50
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 2.447g |
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Stripe Color | Yellow |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .031in, .79mm |
Overall Length | 25.83mm, 1.017in |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Stud Diameter | .19in, 4.82mm |
Wire Size | 5180 â 13100CMA, 12 â 10AWG, 3 â 6mm² |
Wire Insulation Diameter | .15 â .25in, 3.81 â 6.35mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Stud Size | #10 |
Sealable | No |
Shape Description | SPADE-024 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPD FLG 12-10 10 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 12 â 10 AWG Wire Size: 3 â 6 mm² Wire Size: 5180 â 13100 CMA Stud Size: #10 Spade Flange Tongue Terminal 12 â 10 AWG 3 â 6 mm² 5180 â 13100 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 2-324015-1 | Internal Number: 2-324015-1 | TE Connectivity | TE Store |
TERMINAL, SPADE/FORK, #10, CRIMP, YELLOW | Farnell |
Terminal, Spade/Fork, #10, Crimp, Yellow | Newark Electronics |
Flanged Spade Tongue Terminal 10-12AWG 25.83mm 10.57mm Tin T/R | Avnet America |
Terminal, PIDG, Spd Flg 12-10 10 | TE Connectivity 2-324015-1 | RS Americas |
12H3596 | element14 |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 2-324015-1?
Additional datasheets, footprints and schematics for 2-324015-1 are listed on our Part Details page. You can also find images and similar parts to 2-324015-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-324015-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-324015-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-324015-1 fall under?
The 2-324015-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-324015-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-324015-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-324015-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-324015-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 2-324015-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-324015-1 often in real-time on the comparison pages.
What if I can't find stock of 2-324015-1?
You can fill out our help required form which you can use to request a quote for 2-324015-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.