Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Plating Material | Tin, Copper |
---|---|
Insulation Sleeve Color | Yellow |
Stripe Color | Yellow |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 12 – 10AWG, .26 – 6.64mm², 5180 – 13100CMA |
Stud Diameter | 4.34mm, .171in |
Tongue Thickness | .039in, .99mm |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Overall Length | 27.51mm, 1.083in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Bag/Box |
Packaging Quantity | 100 |
Stud Size | #8 |
Wire/Cable Type | Solid/Stranded |
Shape Description | RING-048 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 12-10 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: .26 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #8 Closed Ring Tongue Terminal 12 – 10 AWG .26 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 32543 | Internal Number: 32543 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Dispensing Method | Aerosol |
Volume | 110ml |
Weight | - |
SVHC | No SVHC (27-Jun-2018) |
DUSTER, FLAMMABLE, AEROSOL, 110ML | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bit Type | Tamperproof Torx |
---|---|
Hex Bit Size | TT25, TT27 |
RoHS Compliant | NA |
Hex Bit, Tamperproof Torx, Tt25/Tt27 | Newark Electronics |
TT27 Tamperproof, Bit TT25, TORX Series | Klein Tools 32543 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 32543?
Additional datasheets, footprints and schematics for 32543 are listed on our Part Details page. You can also find images and similar parts to 32543 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32543 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32543 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32543 fall under?
The 32543 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32543 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32543 you can contact the distributor directly for product support, shipping queries etc.
Is the 32543 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32543 have stock available?
Authorised distributors including TE Store, Electro Enterprises, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 32543.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32543 often in real-time on the comparison pages.
What if I can't find stock of 32543?
You can fill out our help required form which you can use to request a quote for 32543 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.