Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
3,550
in stock
|
Buy Now | |
Powell Electronics
from US$0.27
|
39,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
37,500
in stock
|
Buy Now | |
TE Store
from US$0.52
|
17,430
in stock
|
Buy Now | |
Farnell
from US$0.32
|
17,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
8,750
in stock
|
Buy Now | |
element14
from US$0.22
|
7,460
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
7,234
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
880
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
880
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
880
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.856g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Overall Length | 1.1in, 27.89mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Wire/Cable Type | Regular Wire |
Shape Description | RING-043 |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PG R 12-10 8 | Heilind Electronics |
TERM,PG, R, 12-10, #8, T&R Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 2-34853-1 | Internal Number: 2-34853-1 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, #8, CRIMP, YELLOW, FULL REEL | Farnell |
TERMINAL, RING TONGUE, #8, YLW, 10AWG | element14 |
Terminal, Ring Tongue, #8, Crimp, Yellow, Full Reel | Newark Electronics |
Ring Tongue Terminal 10-12AWG 27.89mm 9.52mm Tin T/R | Avnet America |
Ring terminal,12-10AWG,Plasti-Grip,8 | RS |
Terminals RING TONGUE 12-10 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 6.64mm2 | Distrelec |
Plasti-Grip AWG 12-10 Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PG TER/BUT VNL - TAPE, TERMINAL, PG R 12-10 8 | TE Connectivity 2-34853-1 | RS Americas |
TERMINAL,PG R 12-10 8 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | 0.17" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | - |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Yellow |
Insulator Material | Vinyl |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-34853-1?
Additional datasheets, footprints and schematics for 2-34853-1 are listed on our Part Details page. You can also find images and similar parts to 2-34853-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34853-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34853-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34853-1 fall under?
The 2-34853-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34853-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34853-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34853-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34853-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, TE Store, Farnell and Heilind Electronics Asia have stock available or on a lead time for 2-34853-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34853-1 often in real-time on the comparison pages.
What if I can't find stock of 2-34853-1?
You can fill out our help required form which you can use to request a quote for 2-34853-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.