Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0032589-0,
338160-000 |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
12,400
in stock
|
Buy Now | |
TE Store
from US$0.67
|
28,854
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
8,874
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
8,874
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
8,874
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
5,559
in stock
|
Buy Now | |
element14
from US$0.50
|
5,230
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
5,130
in stock
|
Buy Now | |
Farnell
from US$0.39
|
5,130
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
1,380
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
1,089
in stock
|
Buy Now | |
Electro Enterprises
from US$0.22
|
11
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
Carlton-Bates
from US$0.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Stripe Color | Yellow |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Tongue Thickness | .04in, 1.02mm |
Overall Length | 18.71mm, 1.095in |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | Yes |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Shape Description | SPADE-020 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG SPD 12-10 10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Spade Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Spade Tongue Terminal | Part Number: 32589 | Internal Number: 32589 | Alias Number: 338160-000 | TE Connectivity | TE Store |
Spade terminal,PIDG,yellow, AWG 12-10,M5 | RS |
Terminals SPADE NYLON 12-10 10 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG SPD 12-10 10 | Distrelec |
TERMINAL,PIDG SPD 12-10 10 | Heilind Electronics |
CRIMP TERMINAL, SPADE, M5, YELLOW | element14 |
Fork/Spade Tongue Terminal, Pidg Series, 10, M5, 12 Awg, 10 Awg, 6.64 Mm Rohs Compliant: Yes |Amp Te Connectivity 32589 | Newark Electronics |
Terminal Spade Tongue, 12-10AWG, Yellow, Stud Size 10, Amp Series | TE Connectivity 32589 | RS Americas |
PIDG 12-10 AWG Straight Closed Barrel Spade Tongue Terminal | Future Electronics |
Spade Tongue Terminal 10-12AWG 27.81mm 10.31mm Tin Loose Piece | Avnet America |
Standard Fork 300V Nylon 12 AWG - 10 AWG Yellow | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10, 10 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Yellow |
Terminal Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 32589?
Additional datasheets, footprints and schematics for 32589 are listed on our Part Details page. You can also find images and similar parts to 32589 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32589 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32589 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32589 fall under?
The 32589 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32589 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32589 you can contact the distributor directly for product support, shipping queries etc.
Is the 32589 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32589 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 32589.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32589 often in real-time on the comparison pages.
What if I can't find stock of 32589?
You can fill out our help required form which you can use to request a quote for 32589 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.