Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
2,555
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
2,555
in stock
|
Buy Now | |
element14
from US$0.82
|
2,555
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
372
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
2
in stock
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now | |
Distrelec
from US$0.89
|
-
|
Buy Now |
Insulation Sleeve Color | Natural |
---|---|
Stripe Color | Yellow |
Plating Material | Tin-Lead |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Overall Length | 1.322in, 33.57mm |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Tongue Thickness | .041in, 1.04mm |
Stud Diameter | .328in, 8.33mm |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Brazed Body |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | M8, 5/16 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 150°C, 302°F |
Terminal, Ring Tongue, M8, 10Awg | Newark Electronics |
TERMINAL, RING TONGUE, M8, 10AWG | element14 |
PIDG Ring Tongue Terminal 10-12AWG 33.57mm 13.49mm Tin-Lead Loose Piece | Avnet America |
Terminal, PIDG, Pvf2 R 12-10 | TE Connectivity 53427-1 | RS Americas |
TE Connectivity - AMP PIDG Ring Terminal 6mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 53427-1?
Additional datasheets, footprints and schematics for 53427-1 are listed on our Part Details page. You can also find images and similar parts to 53427-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53427-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53427-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53427-1 fall under?
The 53427-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53427-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53427-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53427-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53427-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Chip One Stop have stock available or on a lead time for 53427-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53427-1 often in real-time on the comparison pages.
What if I can't find stock of 53427-1?
You can fill out our help required form which you can use to request a quote for 53427-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.