Prices starting from US$0.40
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.76 |
300
|
Buy Now | |
Farnell | US$0.58 |
8,547
|
Buy Now | |
element14 | US$0.51 |
8,547
|
Buy Now | |
TTI Europe | US$0.51 |
7,800
|
Buy Now | |
Electro Enterprises | US$0.57 |
4,244
|
Buy Now | |
Heilind Electronics | US$0.90 |
3,416
|
Buy Now | |
Heilind Electronics Asia | US$0.90 |
797
|
Buy Now | |
Powell Electronics | US$0.64 |
708
|
Buy Now | |
Rapid Electronics | US$0.72 |
476
|
Buy Now | |
Newark Electronics | US$0.90 |
440
|
Buy Now | |
Distrelec | US$0.67 |
365
|
Buy Now | |
RS Americas | US$0.47 |
227
|
Buy Now | |
Chip One Stop | US$0.69 |
111
|
Buy Now | |
Future Electronics | US$0.56 |
-
|
Buy Now | |
Avnet America | US$0.40 |
-
|
Buy Now | |
Boersig | US$0.61 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Color | Yellow |
---|---|
Splice Material | Copper |
Plating Material | Tin |
Insulation Type | Pre-Insulated |
Insulation Material | Nylon |
Number of Serrations | 10 |
Terminal & Splice Type | Splice |
Class | 1 & 2 |
Overall Length | .478in, 12.141mm |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 3 – 6mm² |
Outside Diameter | 5.334mm, .21in |
Inside Diameter (Recovered) | 3.429mm, .135in |
Wire Insulation Diameter (Max) | .21in, 5.33mm |
Government Qualified | Yes |
Military Category | Yes |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Serrated | Yes |
Wire/Cable Type | Stripped Wire |
Accessory Type | Wire Cap |
Support Style | Insulation Support |
Product Type | Splice Accessory |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
CLOSED END SPLICE, YELLOW, CRIMP, 10AWG | Farnell |
WIRE CAP,YEL 12-10 | Heilind Electronics |
Terminals STRIPPED WIRE CAP yellow | Rapid Electronics |
Terminal, Closed End Splice Crimp Yellow | Newark Electronics |
TE Connectivity - AMP SplicesSPARE WIRE CAPYEL 12-10 AWG | Distrelec |
Wire cap, PIDG, yellow, 12-10 AWG | RS |
Conn Wire Cap ClosedEnd 12-10AWG Nylon Yellow Crimp AMP | TE Connectivity 328309 | RS Americas |
PIDG 12-10 AWG Unsealed Insulated Wire Cap for Stripped Wire | Future Electronics |
Splice Terminal 10-12AWG 12.14mm 7.95mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 328309?
Additional datasheets, footprints and schematics for 328309 are listed on our Part Details page. You can also find images and similar parts to 328309 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328309 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328309 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328309 fall under?
The 328309 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 328309 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328309 you can contact the distributor directly for product support, shipping queries etc.
Is the 328309 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328309 have stock available?
Authorised distributors including Farnell, element14, TTI Europe, Electro Enterprises and Heilind Electronics have stock available or on a lead time for 328309.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328309 often in real-time on the comparison pages.
What if I can't find stock of 328309?
You can fill out our help required form which you can use to request a quote for 328309 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.