Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C46815-000,
AMP-0-0034806-0 |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.53
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.75
|
2,270
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.75
|
259
in stock
|
Buy Now | |
Powell Electronics
from US$3.52
|
180
in stock
|
Buy Now | |
Rapid Electronics
from US$11.05
|
113
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
35
in stock
|
Buy Now | |
TE Store
from US$0.93
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$2.65
|
-
|
Buy Now | |
element14
from US$0.52
|
-
|
Buy Now | |
Distrelec
from US$0.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 5.547g |
Stripe Color | Black |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Tongue Thickness | .05in, 1.22mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Overall Length | 1.3in, 32.92mm |
Stud Diameter | 6.35mm, .265in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | M6 |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-041 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14HD 1/4 | Heilind Electronics |
TERMINAL,PIDG R 16-14HD 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M6 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 34806 | Internal Number: 34806 | Alias Number: AMP-0-0034806-0 | TE Connectivity | TE Store |
Terminal, Ring Tongue 1/4In Crimp Yellow | Newark Electronics |
Ring Tongue Terminal 14-16AWG 32.92mm 13.49mm Tin Loose Piece | Avnet America |
TERMINAL CONNECTOR RING TONGUE | element14 |
TE Connectivity TERMINAL PIDG R 16-14HD 1/4 Ring Termina | Distrelec |
Where can I find additional details, specifications and documents for a 34806?
Additional datasheets, footprints and schematics for 34806 are listed on our Part Details page. You can also find images and similar parts to 34806 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34806 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34806 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34806 fall under?
The 34806 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34806 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34806 you can contact the distributor directly for product support, shipping queries etc.
Is the 34806 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34806 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Powell Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 34806.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34806 often in real-time on the comparison pages.
What if I can't find stock of 34806?
You can fill out our help required form which you can use to request a quote for 34806 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.