Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.33
|
No stock
|
Buy Now | |
TE Store
from US$1.46
|
8,117
in stock
|
Buy Now | |
Heilind Electronics
from US$1.12
|
2,670
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
2,500
in stock
|
Buy Now | |
Rapid Electronics
from US$1.65
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$1.31
|
2,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.12
|
890
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now | |
element14
from US$1.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Insulation Material | Nylon |
Terminal Orientation | Straight |
Tab Thickness | 1.07mm, .042in |
Terminal Type | Tab |
Tab Width | 1.184in |
Overall Length | 1.194in, 30.33mm |
Wire Size | 3 – 6mm², 5180 – 13100CMA, 12 – 10AWG |
Accepts Wire Insulation Diameter Range | 3.81 – 5.84mm, .15 – .23in |
Heavy Duty | No |
Barrel Color | Yellow |
Packaging Method | Carton |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Bullet Terminal | Without |
TAB,PIDG 12-10 Crimp Wire Terminal Type: Tab Mating Tab Width: .125 in Mating Tab Width: 3.18 mm Mating Tab Thickness: 1.07 mm Mating Tab Thickness: .042 in Tab .125" 3.18 mm 1.07 mm | Pidg Pre-Insulated Diamond Grip Tab | Part Number: 324543 | Internal Number: 324543 | .125" | TE Connectivity | TE Store |
TAB,PIDG 12-10 | Heilind Electronics |
Tab,pidg 12-10 Rohs Compliant: Yes |Amp Te Connectivity 324543 | Newark Electronics |
Terminals NYL-TAB 12-10AWG YEL | Rapid Electronics |
TE Connectivity - AMP Tabs & FerrulesTABPIDG 12-10 | Distrelec |
PIDG 12-10 AWG Straight Closed Barrel Insulation Support Tab Tongue Terminal | Future Electronics |
Wire Tap Terminal 10-12AWG 30.32mm Tin Loose Piece | Avnet America |
Tab, PIDG, 12-10 | TE Connectivity 324543 | RS Americas |
Where can I find additional details, specifications and documents for a 324543?
Additional datasheets, footprints and schematics for 324543 are listed on our Part Details page. You can also find images and similar parts to 324543 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324543 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324543 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324543 fall under?
The 324543 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 324543 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324543 you can contact the distributor directly for product support, shipping queries etc.
Is the 324543 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324543 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 324543.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324543 often in real-time on the comparison pages.
What if I can't find stock of 324543?
You can fill out our help required form which you can use to request a quote for 324543 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.