Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 668-1023-04 |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$1.14
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
element14
from US$0.67
|
-
|
Buy Now | |
TE Store
from US$0.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 10g |
---|---|
Plating Material | Tin, Copper |
Stripe Color | Black |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 1.046in, 26.6mm |
Stud Diameter | 4.82mm, .19in |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Insulated | Yes |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Shape Description | RING-041 |
Operating Temperature Range | 221°F, 105°C |
Terminal,pidg R 16-14Hd 10 |Amp Te Connectivity 320630 | Newark Electronics |
Terminals PIDG RNG YB 16-14 10 | Rapid Electronics |
PIDG Series 16 - 14 AWG Yellow Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PIDG Ring Tongue Terminal 14-16AWG 26.56mm 8.71mm Tin Loose Piece | Avnet America |
PIDG TERMINAL NYLON, TERMINAL, PIDG R 16-14HD 10 | TE Connectivity 320630 | RS Americas |
Special Order: TERMINAL,PIDG R 16-14HD 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 320630 | Internal Number: 320630 | Alias Number: 668-1023-04 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Product Range | PIDG Series |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm |
Insulator Material | Nylon (Polyamide) |
Connector Type | Ring Tongue |
Where can I find additional details, specifications and documents for a 320630?
Additional datasheets, footprints and schematics for 320630 are listed on our Part Details page. You can also find images and similar parts to 320630 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320630 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320630 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320630 fall under?
The 320630 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320630 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320630 you can contact the distributor directly for product support, shipping queries etc.
Is the 320630 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320630 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 320630.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320630 often in real-time on the comparison pages.
What if I can't find stock of 320630?
You can fill out our help required form which you can use to request a quote for 320630 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.