Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E40828-000,
AMPS-0-0052941-0 |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
4,141
in stock
|
Buy Now | |
TE Store
from US$0.76
|
10,845
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
4,142
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
4,142
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
4,142
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
4,141
in stock
|
Buy Now | |
element14
from US$0.44
|
4,141
in stock
|
Buy Now | |
Heilind Electronics
from US$0.58
|
2,296
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
831
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.58
|
459
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Stripe Color | Yellow |
Plating Material | Tin, Phosphor Bronze |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Tongue Thickness | .039in, .99mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Overall Length | 24.3mm, .957in |
Stud Diameter | 3.56mm, .14in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Sealable | No |
Insulated | Yes |
Shape Description | SPADE-028 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPR SPD 12-10 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #6 M3.5 Spring Spade Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52941 | Internal Number: 52941 | Alias Number: AMPS-0-0052941-0 | TE Connectivity | TE Store |
Terminals SPRING SPADE 12-10 6 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG SPR SPD 12-10 6 | Distrelec |
Terminal, Spade Tongue, 12-10Awg, Yellow | Newark Electronics |
TERMINAL, SPADE TONGUE, 12-10AWG, YELLOW | element14 |
TERMINAL,PIDG SPR SPD 12-10 6 | Heilind Electronics |
Spring Spade Terminal 10-12AWG 24.36mm 6.35mm Tin Loose Piece | Avnet America |
Terminal Spring Spade, 12-10AWG, Yellow, Stud Size 6, Amp Series | TE Connectivity 52941 | RS Americas |
PIDG 12-10 AWG Straight Closed Barrel Short Spring Spade Tongue Terminal | Future Electronics |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 52941?
Additional datasheets, footprints and schematics for 52941 are listed on our Part Details page. You can also find images and similar parts to 52941 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52941 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52941 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52941 fall under?
The 52941 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52941 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52941 you can contact the distributor directly for product support, shipping queries etc.
Is the 52941 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52941 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 52941.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52941 often in real-time on the comparison pages.
What if I can't find stock of 52941?
You can fill out our help required form which you can use to request a quote for 52941 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.