Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stripe Color | Yellow |
---|---|
Plating Material | Tin, Brass |
Insulation Sleeve Color | Yellow |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Stud Diameter | .164in, 4.17mm |
Overall Length | 1.174in, 29.82mm |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 3 – 6mm² |
Tongue Thickness | .042in, 1.07mm |
Wire Insulation Diameter (Max) | .193in, 4.9mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-032 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminal,pg Spr Spd 12-10 8 |Amp Te Connectivity 52474 | Newark Electronics |
Spade Tongue Terminal 10-12AWG Tin Loose Piece | Avnet America |
Terminal, Pg Spr Spd 12-10 8 | TE Connectivity 52474 | RS Americas |
Where can I find additional details, specifications and documents for a 52474?
Additional datasheets, footprints and schematics for 52474 are listed on our Part Details page. You can also find images and similar parts to 52474 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52474 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52474 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52474 fall under?
The 52474 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52474 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52474 you can contact the distributor directly for product support, shipping queries etc.
Is the 52474 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52474 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 52474.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52474 often in real-time on the comparison pages.
What if I can't find stock of 52474?
You can fill out our help required form which you can use to request a quote for 52474 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.