Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F93278-000,
AMP-0-0035152-0 |
Prices starting from US$0.37
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.48 |
1,000
|
Buy Now | |
TE Store | US$0.74 |
4,754
|
Buy Now | |
Heilind Electronics | US$0.47 |
2,980
|
Buy Now | |
Rapid Electronics | US$0.44 |
2,455
|
Buy Now | |
Distrelec | US$0.55 |
1,300
|
Buy Now | |
Newark Electronics | US$0.63 |
1,155
|
Buy Now | |
Chip One Stop | US$0.67 |
1,155
|
Buy Now | |
Heilind Electronics Asia | US$0.47 |
894
|
Buy Now | |
Avnet America | US$0.37 |
30
|
Buy Now | |
Future Electronics | US$0.40 |
-
|
Buy Now | |
RS Americas | US$0.78 |
-
|
Buy Now | |
Boersig | US$0.41 |
-
|
Buy Now | |
Carlton-Bates | - |
-
|
Buy Now | |
Relay Specialties | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 2.535g |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.62mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Overall Length | 1.1in, 27.813mm |
Stud Diameter | 4.34mm, .171in |
Tongue Thickness | 1.07mm, .042in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Stud Size | M4, #8 |
Shape Description | SPADE-020 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPD 12-10 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.62 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Spade Tongue Terminal 12 – 10 AWG 2.62 – 6.62 mm² 5180 – 13100 CMA | Pidg Spade Tongue Terminal | Part Number: 35152 | Internal Number: 35152 | Alias Number: AMP-0-0035152-0 | TE Connectivity | TE Store |
TERMINAL,PIDG SPD 12-10 8 | Heilind Electronics |
Terminals SPADE 12-10AWG 8 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG SPD 12-10 8 | Distrelec |
Terminal,pidg Spd 12-10 8 |Amp Te Connectivity 35152 | Newark Electronics |
Spade terminal,PIDG,yellow, AWG 12-10,M4 | RS |
PIDG Flanged Spade Tongue Terminal 10-12AWG 27.81mm 10.31mm Tin Loose Piece | Avnet America |
PIDG 12-10 AWG Straight Closed Barrel Spade Tongue Terminal | Future Electronics |
Switch, Toggle | Carlton-Bates |
Where can I find additional details, specifications and documents for a 35152?
Additional datasheets, footprints and schematics for 35152 are listed on our Part Details page. You can also find images and similar parts to 35152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35152 fall under?
The 35152 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35152 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35152 you can contact the distributor directly for product support, shipping queries etc.
Is the 35152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35152 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 35152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35152 often in real-time on the comparison pages.
What if I can't find stock of 35152?
You can fill out our help required form which you can use to request a quote for 35152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.