Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0342063-0,
767361-000 |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
14,951
in stock
|
Buy Now | |
TTI Europe
from US$0.50
|
28,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
13,668
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
12,668
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
2,792
in stock
|
Buy Now | |
element14
from US$0.84
|
2,792
in stock
|
Buy Now | |
Farnell
from US$0.57
|
2,792
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
TE Store
from US$0.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | Yes |
Weight per Piece | 1g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 1.31 – 2mm², 16 – 14AWG, 2050 – 5180CMA |
Overall Length | 35mm, 1.378in |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Stud Diameter | .265in, 6.73mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Terminal Features | Sheared |
Stud Size | M6 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
RING TERMINAL SIZE M6 BLACK | TTI Europe |
Ring terminal, PIDG, black,AWG 16-14, M6 | RS |
Terminals 16-14 H.D.R/T 1/4 STUD BLACK | Rapid Electronics |
TE Connectivity 16-14 H.D.R/T 1/4" STUD BLACK Terminals | Distrelec |
Terminal, Ring Tongue, 1/4", 14Awg, Blk | Newark Electronics |
TERMINAL, RING TONGUE, 1/4", 14AWG, BLK | element14 |
PIDG Ring Tongue Terminal 14-16AWG 35mm 13.5mm Tin Loose Piece | Avnet America |
Ring terminal, PIDG, black, AWG 16-14, M6 | TE Connectivity 342063 | RS Americas |
Special Order: 16-14 H.D.R/T 1/4 STUD BLACK Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.31 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M6 Closed Ring Tongue Terminal 16 – 14 AWG 1.31 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 342063 | Internal Number: 342063 | Alias Number: 767361-000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 342063?
Additional datasheets, footprints and schematics for 342063 are listed on our Part Details page. You can also find images and similar parts to 342063 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 342063 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 342063 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 342063 fall under?
The 342063 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 342063 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 342063 you can contact the distributor directly for product support, shipping queries etc.
Is the 342063 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 342063 have stock available?
Authorised distributors including TTI Europe, RS, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 342063.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 342063 often in real-time on the comparison pages.
What if I can't find stock of 342063?
You can fill out our help required form which you can use to request a quote for 342063 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.