Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
900
in stock
|
Buy Now | |
TE Store
from US$1.08
|
2,747
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
766
in stock
|
Buy Now | |
Rapid Electronics
from US$0.94
|
766
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
766
in stock
|
Buy Now | |
Distrelec
from US$0.66
|
766
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
Boersig
from US$0.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Insulation Sleeve Color | Yellow |
Plating Material | Copper, Tin |
Stripe Color | Yellow |
Weight per Piece | .395g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Overall Length | 1.339in, 34.1mm |
Wire Size | 12 – 10AWG, 3 – 6mm² |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Stud Diameter | 6.7mm, .265in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Sealable | No |
Insulated | Yes |
Terminal Features | Sheared |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-043 |
Stud Size | M6 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
12-10 F.E.P.G. RING TONGUE NO. Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Stud Size: M6 Stud Diameter: 6.7 mm Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² M6 | Ring Terminal | Part Number: 342185-1 | Internal Number: 342185-1 | 6.7 mm | TE Connectivity | TE Store |
Ring terminal, PLASTI-GRIP, yellow, M6 | RS |
12-10 F.e.p.g. Ring Tongue No. |Amp Te Connectivity 342185-1 | Newark Electronics |
TE Connectivity - AMP Ring Terminal 6mm2 | Distrelec |
Ring Tongue Terminal 10-12AWG 34.1mm 13.5mm Tin Loose Piece | Avnet America |
Ring terminal, PLASTI-GRIP, yellow, M6 | TE Connectivity 342185-1 | RS Americas |
Where can I find additional details, specifications and documents for a 342185-1?
Additional datasheets, footprints and schematics for 342185-1 are listed on our Part Details page. You can also find images and similar parts to 342185-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 342185-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 342185-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 342185-1 fall under?
The 342185-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 342185-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 342185-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 342185-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 342185-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 342185-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 342185-1 often in real-time on the comparison pages.
What if I can't find stock of 342185-1?
You can fill out our help required form which you can use to request a quote for 342185-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.