Prices starting from US$3.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$4.45 |
No stock
|
Buy Now | |
TE Store | US$4.90 |
669
|
Buy Now | |
Rapid Electronics | US$4.46 |
97
|
Buy Now | |
Distrelec | US$3.17 |
88
|
Buy Now | |
Newark Electronics | US$4.33 |
43
|
Buy Now | |
Transfer Multisort Elektronik | US$4.26 |
17
|
Buy Now | |
Chip One Stop | US$6.00 |
9
|
Buy Now | |
Farnell | US$5.63 |
-
|
Buy Now | |
Avnet America | US$3.36 |
-
|
Buy Now | |
RS Americas | US$3.66 |
-
|
Buy Now | |
element14 | US$3.73 |
-
|
Buy Now | |
Boersig | US$3.13 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Weight per Piece | .7g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Overall Length | 2.1795in, 55.36mm |
Stud Diameter | .656in, 16.66mm |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Stud Size | M16, 5/8 |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | RING-041 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 12-10 5/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M16 5/8 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 324615 | Internal Number: 324615 | TE Connectivity | TE Store |
Terminals TRM PIDG R 12-10 5/8 TRM PIDG R 12-10 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 6.64mm2 | Distrelec |
Terminal, Ring Tongue, 5/8", 10Awg, Yel | Newark Electronics |
Ring Terminal, 12-10AWG, PIDG, 5/8 | RS |
Ring Tongue Terminal 10-12AWG 56.36mm 31.75mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R 12-10 5/8 | TE Connectivity 324615 | RS Americas |
TERMINAL, RING TONGUE, 5/8", 10AWG, YEL | element14 |
Where can I find additional details, specifications and documents for a 324615?
Additional datasheets, footprints and schematics for 324615 are listed on our Part Details page. You can also find images and similar parts to 324615 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324615 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324615 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324615 fall under?
The 324615 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324615 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324615 you can contact the distributor directly for product support, shipping queries etc.
Is the 324615 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324615 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 324615.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324615 often in real-time on the comparison pages.
What if I can't find stock of 324615?
You can fill out our help required form which you can use to request a quote for 324615 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.