Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E04112-000,
AMPS-8-0035149-2 |
Weight per Piece | 2.151g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Wire Size | 2.62 – 6.64mm², 12 – 10AWG, 5180 – 13100CMA |
Overall Length | 24.21mm, .95in |
Tongue Thickness | 1.02mm, .04in |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Stud Diameter | 3.68mm, .145in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Stud Size | #6, M3.5 |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 12-10 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 8-35149-2 | Internal Number: 8-35149-2 | Alias Number: AMPS-8-0035149-2 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, #6, CRIMP, YELLOW | Farnell |
Terminal, Ring Tongue, #6, Crimp, Yellow | Newark Electronics |
Ring Tongue Terminal 10-12AWG 24.21mm 7.14mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 8-35149-2?
Additional datasheets, footprints and schematics for 8-35149-2 are listed on our Part Details page. You can also find images and similar parts to 8-35149-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-35149-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-35149-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-35149-2 fall under?
The 8-35149-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-35149-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-35149-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-35149-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-35149-2 have stock available?
Authorised distributors including TE Store, Farnell, element14, Newark Electronics and Avnet America have stock available or on a lead time for 8-35149-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-35149-2 often in real-time on the comparison pages.
What if I can't find stock of 8-35149-2?
You can fill out our help required form which you can use to request a quote for 8-35149-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.