Weight per Piece | 2.622g |
---|---|
Splice Features | Standard |
Splice Material | Copper |
Color | Yellow |
Plating Material | Tin |
Insulation Sleeve Material | Vinyl |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Overall Length | 1.16in, 29.46mm |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Operating Voltage | 600 V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 1500 |
Packaging Method | Tape Mounted |
Product Type | Splice |
Accessory Type | Splice |
Insulated | Yes |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Splice Type | Butt Splice |
Serrated | Yes |
Wire/Cable Type | Copper |
Operating Temperature Range | 221°F, 90°C |
SPLICE,PG BUTT 12-10 Splice Type: Butt Splice Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Sealable: No Splice Features: Serrated Butt Splice 12 – 10 AWG 3 – 6 mm² | Electrical Wire Splice | Part Number: 2-34072-2 | Internal Number: 2-34072-2 | TE Connectivity | TE Store |
Terminal, Butt Splice, Yellow | Newark Electronics |
Splice Terminal 10-12AWG 29.46mm Tin Tape | Avnet America |
Splice, Pg Butt 12-10 | TE Connectivity 2-34072-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Insulator Colour | Yellow |
---|---|
Product Range | PLASTI-GRIP Series |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Insulator Material | Vinyl |
Connector Type | Butt Splice |
Where can I find additional details, specifications and documents for a 2-34072-2?
Additional datasheets, footprints and schematics for 2-34072-2 are listed on our Part Details page. You can also find images and similar parts to 2-34072-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34072-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34072-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34072-2 fall under?
The 2-34072-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-34072-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34072-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34072-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34072-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Power and Signal Group have stock available or on a lead time for 2-34072-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34072-2 often in real-time on the comparison pages.
What if I can't find stock of 2-34072-2?
You can fill out our help required form which you can use to request a quote for 2-34072-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.