Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 403665755 |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
75,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
9,750
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
4,050
in stock
|
Buy Now | |
element14
from US$0.37
|
4,050
in stock
|
Buy Now | |
Farnell
from US$0.36
|
4,050
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 3.244g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Terminal Orientation | Offset |
Overall Length | 33.83mm, 1.33in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .265in, 6.73mm |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 2.62 – 6.64mm² |
Wire Insulation Diameter | 3.81 – 6.35mm, .15 – .25in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 2500 |
Barrel Type | Closed Barrel |
Stud Size | 1/4, M6 |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
PIDG 12-10 R 1/4 | Heilind Electronics |
PIDG 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PIDG VINYL & KD-TAPE, PIDG 12-10 R 1/4 | RS Americas |
Terminal, Ring Tongue, 1/4", 10Awg, Yel | Newark Electronics |
TERMINAL, RING TONGUE, 1/4", 10AWG, YEL | element14 |
Ring terminal, PIDG,yellow, AWG 12-10,M6 | RS |
PIDG 12-10 R 1-4 | Power and Signal Group |
Ring Tongue Terminal 10-12AWG 33.58mm 13.49mm Tin Tape | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 2-35110-1?
Additional datasheets, footprints and schematics for 2-35110-1 are listed on our Part Details page. You can also find images and similar parts to 2-35110-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-35110-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-35110-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-35110-1 fall under?
The 2-35110-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-35110-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-35110-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-35110-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-35110-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, RS Americas and Newark Electronics have stock available or on a lead time for 2-35110-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-35110-1 often in real-time on the comparison pages.
What if I can't find stock of 2-35110-1?
You can fill out our help required form which you can use to request a quote for 2-35110-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.