Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.30
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.50
|
9,375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.50
|
3,125
in stock
|
Buy Now | |
TE Store
from US$2.02
|
2,678
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
-
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
RS Americas
from US$1.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 7.09g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Stripe Color | Black |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Overall Length | 1.3in, 32.92mm |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Stud Diameter | 6.73mm, .265in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Quantity | 1 |
Packaging Method | Tape Mounted |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | 1/4, M6 |
Sealable | No |
Shape Description | RING-041 |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
PIDG 16-14HD R 1/4 | Heilind Electronics |
PIDG 16-14HD R 1/4 TAPE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 2-34806-2 | Internal Number: 2-34806-2 | TE Connectivity | TE Store |
Pidg 16-14Hd R 1/4 | Newark Electronics |
PIDG Ring Tongue Terminal 14-16AWG 32.91mm 13.48mm Tin Tape Mounted | Avnet America |
PIDG, 16-14Hd R 1/4 | RS Americas |
PIDG 16-14HD R 1-4 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-34806-2?
Additional datasheets, footprints and schematics for 2-34806-2 are listed on our Part Details page. You can also find images and similar parts to 2-34806-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34806-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34806-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34806-2 fall under?
The 2-34806-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34806-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34806-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34806-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34806-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 2-34806-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34806-2 often in real-time on the comparison pages.
What if I can't find stock of 2-34806-2?
You can fill out our help required form which you can use to request a quote for 2-34806-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.