Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165015-0,
574546-000 |
Prices starting from US$0.25
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.52 |
70
|
Buy Now | |
TE Store | US$0.55 |
19,870
|
Buy Now | |
element14 | US$0.32 |
13,020
|
Buy Now | |
Farnell | US$0.30 |
10,770
|
Buy Now | |
Rapid Electronics | US$0.37 |
7,423
|
Buy Now | |
Chip One Stop | US$0.36 |
2,703
|
Buy Now | |
TTI Europe | US$0.25 |
2,500
|
Buy Now | |
Transfer Multisort Elektronik | US$0.35 |
1,390
|
Buy Now | |
Distrelec | US$0.59 |
285
|
Buy Now | |
Newark Electronics | US$0.34 |
11
|
Buy Now | |
Future Electronics | US$0.28 |
-
|
Buy Now | |
Avnet America | US$0.25 |
-
|
Buy Now | |
Boersig | US$0.28 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Stripe Color | Yellow |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 1.947g |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter (Max) | .252in, 6.4mm |
Tongue Thickness | .031in, .79mm |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 2.62 – 6.64mm² |
Stud Diameter | 4.7mm, .185in |
Wire Insulation Diameter | 3.8 – 6.4mm, .149 – .252in |
Overall Length | 31.445mm, 1.238in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Shape Description | SPADE-021 |
Sealable | No |
Support Style | Insulation Support |
Stud Size | M4.5, #8 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
PLASTI-GRIP, SPADE 12-10 4.5MM Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4.5 Spade Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Spade Terminal | Part Number: 165015 | Internal Number: 165015 | Alias Number: 574546-000 | TE Connectivity | TE Store |
CRIMP TERMINAL, SPADE, PLASTI-GRIP | element14 |
Terminals PLASTI-GRIP SPADE 12-10 4.5MM | Rapid Electronics |
Tip: fork | Transfer Multisort Elektronik |
TE Connectivity Fork Cable Shoe Yellow 5.3 mm PVC | Distrelec |
Spade terminal Plastigrip Yellow M4 | RS |
Fork/Spade Tongue Terminal, Plasti-Grip Series, 8, M4, 12 Awg, 10 Awg, 6.64 Mm Rohs Compliant: Yes |Amp Te Connectivity 165015 | Newark Electronics |
Yellow 8 Stud Spade Terminal Connector Crimp 10-12 AWG | Future Electronics |
PIDG Spade Tongue Terminal 10-12AWG 30.98mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8, 8 |
Insulator Material | Vinyl |
Insulator Colour | Yellow |
Terminal Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 165015?
Additional datasheets, footprints and schematics for 165015 are listed on our Part Details page. You can also find images and similar parts to 165015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165015 fall under?
The 165015 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165015 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165015 you can contact the distributor directly for product support, shipping queries etc.
Is the 165015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165015 have stock available?
Authorised distributors including TE Store, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 165015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165015 often in real-time on the comparison pages.
What if I can't find stock of 165015?
You can fill out our help required form which you can use to request a quote for 165015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.