Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165416-0,
E35186-000 |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.15
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
653
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
653
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
653
in stock
|
Buy Now | |
Distrelec
from US$1.53
|
653
in stock
|
Buy Now | |
Conrad
from US$2.19
|
339
in stock
|
Buy Now | |
Farnell
from US$10.36
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 3.184g |
Stripe Color | Yellow |
Insulation Sleeve Color | Yellow |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .413in, 10.5mm |
Wire Insulation Diameter (Max) | 5.59mm, .22in |
Overall Length | 1.426in, 36.22mm |
Wire Insulation Diameter | 5.59mm, .22in |
Wire Size | 4 – 6mm², 11 – 10AWG, 8226.25 – 10383.31CMA |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Stud Size | #10 |
Support Style | Non - Insulation Support |
Insulated | Yes |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | RING-049 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Terminals Ring 11.5-10Awg #10 |Amp Te Connectivity 165416 | Newark Electronics |
Terminals RING 11.5-10AWG #10 | Rapid Electronics |
TE Connectivity P.G.RING DIN Terminals RING 11.5-10AWG %23 | Distrelec |
Ring Tongue Terminal 10-11.5AWG Tin Strip | Avnet America |
P.G.Ring Din | TE Connectivity 165416 | RS Americas |
Where can I find additional details, specifications and documents for a 165416?
Additional datasheets, footprints and schematics for 165416 are listed on our Part Details page. You can also find images and similar parts to 165416 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165416 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165416 fall under?
The 165416 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165416 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165416 you can contact the distributor directly for product support, shipping queries etc.
Is the 165416 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165416 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Conrad have stock available or on a lead time for 165416.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165416 often in real-time on the comparison pages.
What if I can't find stock of 165416?
You can fill out our help required form which you can use to request a quote for 165416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.