Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0160404-2,
486098-000 |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.49
|
95
in stock
|
Buy Now | |
Rapid Electronics
from US$1.14
|
5,015
in stock
|
Buy Now | |
Distrelec
from US$1.00
|
5,015
in stock
|
Buy Now | |
TE Store
from US$1.82
|
3,318
in stock
|
Buy Now | |
element14
from US$0.90
|
758
in stock
|
Buy Now | |
Farnell
from US$0.89
|
758
in stock
|
Buy Now | |
RS Americas
from US$0.75
|
165
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
Boersig
from US$1.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Insulation Material | Nylon |
Double Wire | No |
Insulation Color | Blue |
Insulation Sleeve Material | Nylon |
Sleeve Material | Nylon |
Pin Type | Formed |
Terminal Type | Wire Pin |
Terminal & Splice Type | Pin |
Terminal Length | .59in, 15.2mm |
Terminal Orientation | Straight |
Overall Length | 1.319in, 33.52mm |
DIN Wire Size | 2.5 – 6mm² |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Material Thickness | .017in, .45mm |
Accepts Wire Insulation Diameter Range | 3.8 – 6.4mm, .15 – .25in |
Wire Insulation Diameter (Max) | .244in, 6.2mm |
Barrel Inside Diameter | 6.3mm, .248in |
Wire Insulation Support | With |
Heavy Duty | No |
Connects To | Pin Receptacle |
Barrel Color | Yellow |
Packaging Method | Box |
Packaging Quantity | 500 |
Shape Description | WIRE PIN-003 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Barrel Type | Closed Barrel |
Bullet Terminal | Without |
Operating Temperature Range | 221°F, 105°C |
TERM WIRE PIN PIDG 12-10 AWG | Rapid Electronics |
TE Connectivity - AMP TERM WIRE PIN PIDG 12-10 AWG | Distrelec |
TERM, WIRE PIN, PIDG, 12-10 AWG Crimp Wire Terminal Type: Wire Pin Compatible Insulation Diameter Range: .15 – .25 in .244 in Compatible Insulation Diameter Range: 6.2 mm 3.8 – 6.4 mm Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Pin .15 – .25" 6.2 mm | Crimp Wire Pins & Tabs & Ferrule | Part Number: 160404-2 | Internal Number: 160404-2 | Alias Number: 486098-000 | 12 – 10 AWG | TE Connectivity | TE Store |
TERMINAL, PIN, 12-10AWG, CRIMP, YEL | element14 |
Wire pin terminal, PIDG, yellow, AWG 12-10 | TE Connectivity 160404-2 | RS Americas |
Wire pin terminal,PIDG, yellow,AWG 12-10 | RS |
Pidg Wire Pin Assy Rohs Compliant: Yes |Amp Te Connectivity 160404-2 | Newark Electronics |
Pin Terminal 10-12AWG M 31.1mm 6.3mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Pin Diameter | 2.8mm |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Copper |
Overall Length | 33.5mm |
Pin Length | 15.2mm |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a 160404-2?
Additional datasheets, footprints and schematics for 160404-2 are listed on our Part Details page. You can also find images and similar parts to 160404-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160404-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160404-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160404-2 fall under?
The 160404-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 160404-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160404-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160404-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160404-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, element14 and Farnell have stock available or on a lead time for 160404-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160404-2 often in real-time on the comparison pages.
What if I can't find stock of 160404-2?
You can fill out our help required form which you can use to request a quote for 160404-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.