Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
939678-000,
AMPS-0-0320570-0, 402601611 |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
2,700
in stock
|
Buy Now | |
RS Americas
from US$1.19
|
36,650
in stock
|
Buy Now | |
Heilind Electronics
from US$1.26
|
32,533
in stock
|
Buy Now | |
TTI Europe
from US$0.89
|
21,000
in stock
|
Buy Now | |
element14
from US$1.01
|
7,772
in stock
|
Buy Now | |
Farnell
from US$0.94
|
7,487
in stock
|
Buy Now | |
Electro Enterprises
from US$1.04
|
7,461
in stock
|
Buy Now | |
Boersig
from US$0.95
|
7,195
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.26
|
6,506
in stock
|
Buy Now | |
Rapid Electronics
from US$1.55
|
3,993
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
3,848
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
3,327
in stock
|
Buy Now | |
Distrelec
from US$1.05
|
508
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.18
|
95
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
Avnet Asia
from US$0.99
|
-
|
Buy Now | |
Carlton-Bates
from US$1.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Color | Yellow - Translucent |
Insulation Sleeve Material | Nylon |
Weight per Piece | 3.8g |
Plating Material | Tin |
Contact Plating Material | Tin |
Class | 1 & 2 |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | .22in, 5.59mm |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Government Qualified | Yes |
Military Category | Yes |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Serrated | Yes |
Sealable | No |
Support Style | Insulation Support |
Splice Type | Butt Splice |
Product Type | Splice |
Insulated | Yes |
Splice Butt PIDG Copper Tin Nylon 12 to 10 AWG Yellow 0.220 in. (Max.) | TE Connectivity 320570 | RS Americas |
SPLICE BUTT PIDG 12-10 M7928/5-5 | Heilind Electronics |
CRIMP TERMINAL, BUTT, YELLOW | element14 |
TE 320570 PIDG Butt Splice Tin 12-10AWG Yellow | Rapid Electronics |
Terminal, Butt Splice, 12-10Awg, Yellow | Newark Electronics |
Butt splice, PIDG, yellow, 12-10 AWG | RS |
TE Connectivity Butt Splice Connector, Tinned Copper, 5.59mm | Distrelec |
Tip: butt splice | Transfer Multisort Elektronik |
PIDGÔ Series Straight 12-10 AWG Closed Barrel Butt Splice Terminal | Future Electronics |
Splice Terminal 10-12AWG 42.06mm Tin Loose Piece | Avnet America |
Butt-Splice Nylon PIDG Series | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Insulator Colour | Yellow |
---|---|
Product Range | PIDG Series |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 320570?
Additional datasheets, footprints and schematics for 320570 are listed on our Part Details page. You can also find images and similar parts to 320570 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320570 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320570 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320570 fall under?
The 320570 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 320570 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320570 you can contact the distributor directly for product support, shipping queries etc.
Is the 320570 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320570 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, TTI Europe, element14 and Farnell have stock available or on a lead time for 320570.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320570 often in real-time on the comparison pages.
What if I can't find stock of 320570?
You can fill out our help required form which you can use to request a quote for 320570 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.