Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
2,532
in stock
|
Buy Now | |
Rapid Electronics
from US$0.56
|
2,532
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
2,532
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
2,532
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 2.453g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class I |
Terminal Orientation | Straight |
Stud Diameter | 3.02mm, .119in |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Overall Length | 30.56mm, 1.2032in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Wire/Cable Type | Regular Wire |
Shape Description | RING-055 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Stud Size | M2.5, #4 |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Terminal,pidg Rect 12-10 4 |Amp Te Connectivity 327966 | Newark Electronics |
TERMINAL PIDG RECT 12-10 4 | Rapid Electronics |
TE Connectivity TERMINAL PIDG RECT 12-10 4 Terminals REC | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Spade Tongue Terminal 10-12AWG Tin Loose Piece | Avnet America |
Terminal, PIDG, Rect 12-10 4 | TE Connectivity 327966 | RS Americas |
Where can I find additional details, specifications and documents for a 327966?
Additional datasheets, footprints and schematics for 327966 are listed on our Part Details page. You can also find images and similar parts to 327966 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327966 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327966 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327966 fall under?
The 327966 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327966 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327966 you can contact the distributor directly for product support, shipping queries etc.
Is the 327966 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327966 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 327966.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327966 often in real-time on the comparison pages.
What if I can't find stock of 327966?
You can fill out our help required form which you can use to request a quote for 327966 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.