Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
800
in stock
|
Buy Now | |
TE Store
from US$0.63
|
4,999
in stock
|
Buy Now | |
element14
from US$0.31
|
2,883
in stock
|
Buy Now | |
Farnell
from US$0.30
|
2,883
in stock
|
Buy Now | |
Rapid Electronics
from US$8.65
|
384
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
230
in stock
|
Buy Now | |
Conrad
from US$15.16
|
199
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
Distrelec
from US$0.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Weight per Piece | 2.435g |
Stripe Color | Yellow |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Overall Length | 1.43in, 36.4mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Stud Diameter | .409in, 10.4mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Insulated | Yes |
Barrel Type | Closed Barrel |
Shape Description | RING-043 |
Stud Size | M10 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
PLASTI-GRIP 12-10 RING M10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M10 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 160300 | Internal Number: 160300 | TE Connectivity | TE Store |
CRIMP TERMINAL, RING, 10MM, YELLOW | element14 |
Ring terminal, PLASTI-GRIP, yellow, M10 | RS |
Tip: ring | Transfer Multisort Elektronik |
Plasti-Grip 12-10 Ring M10 Rohs Compliant: Yes |Amp Te Connectivity 160300 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 36mm 15.1mm Tin Loose Piece | Avnet America |
PLASTI-GRIP SERinsulated Tin Plated Crimp Ring Term, M10 Stud Size,12 to 10AWG | TE Connectivity 160300 | RS Americas |
TE Connectivity - AMP PLASTI-GRIP 12-10 RING M10 | Distrelec |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8", 3/8" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Yellow |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 160300?
Additional datasheets, footprints and schematics for 160300 are listed on our Part Details page. You can also find images and similar parts to 160300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160300 fall under?
The 160300 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160300 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160300 you can contact the distributor directly for product support, shipping queries etc.
Is the 160300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160300 have stock available?
Authorised distributors including TE Store, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for 160300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160300 often in real-time on the comparison pages.
What if I can't find stock of 160300?
You can fill out our help required form which you can use to request a quote for 160300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.