Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Brass |
---|---|
Insulation Sleeve Color | Yellow |
Stripe Color | Yellow |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Overall Length | 1.219in, 31mm |
Wire Insulation Diameter | .105 – .2in, 2.667 – 5.08mm |
Stud Diameter | .19in, 4.82mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 3 – 6mm² |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1500 |
Packaging Method | Tape Mounted |
Stud Size | #10 |
Sealable | No |
Shape Description | SPADE-032 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PG SPR SPD 12-10 10 Spade Terminal Type: Spring Spade Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Spring Spade Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Part Number: 52475-3 | Internal Number: 52475-3 | TE Connectivity | TE Store |
Terminal,pg Spr Spd 12-10 10 Rohs Compliant: Yes |Amp Te Connectivity 52475-3 | Newark Electronics |
Ring Tongue Terminal 10-12AWG Tin Tape Mounted | Avnet America |
Terminal, Pg Spr Spd 12-10 10 | TE Connectivity 52475-3 | RS Americas |
Where can I find additional details, specifications and documents for a 52475-3?
Additional datasheets, footprints and schematics for 52475-3 are listed on our Part Details page. You can also find images and similar parts to 52475-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52475-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52475-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52475-3 fall under?
The 52475-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52475-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52475-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 52475-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52475-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 52475-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52475-3 often in real-time on the comparison pages.
What if I can't find stock of 52475-3?
You can fill out our help required form which you can use to request a quote for 52475-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.