Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0160296-0,
999698-000 |
Prices starting from US$0.27
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.45 |
7,300
|
Buy Now | |
Boersig | US$0.31 |
9,521
|
Buy Now | |
Rapid Electronics | US$0.44 |
4,497
|
Buy Now | |
Transfer Multisort Elektronik | US$0.41 |
1,480
|
Buy Now | |
Distrelec | US$0.37 |
427
|
Buy Now | |
Farnell | US$0.31 |
354
|
Buy Now | |
Newark Electronics | US$0.33 |
354
|
Buy Now | |
element14 | US$0.32 |
354
|
Buy Now | |
Avnet America | US$0.27 |
-
|
Buy Now | |
TE Store | US$0.48 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Stripe Color | Yellow |
Weight per Piece | 2g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 8.3mm, .327in |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Wire Size | 3 – 6mm², 5180 – 13100CMA, 12 – 10AWG |
Overall Length | 30.1mm, 1.19in |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Insulated | Yes |
Sealable | No |
Shape Description | RING-043 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | M8, 5/16 |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Ring terminal, PLASTI-GRIP, yellow, M8 | RS |
Terminals RING TNG PLASTI-G | Rapid Electronics |
Tip: ring | Transfer Multisort Elektronik |
TE Connectivity Ring Terminal, Yellow, 3 ... 6mm² | Distrelec |
TERMINAL, RING TONGUE, 5/16", 10AWG, YEL | Farnell |
Terminal, Ring Tongue, 5/16", 10Awg, Yel | Newark Electronics |
Ring Tongue Terminal 10-12AWG 30.1mm 12.7mm Tin Loose Piece | Avnet America |
Special Order: RING TNG PLASTI-G Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 160296 | Internal Number: 160296 | Alias Number: 999698-000 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16", 5/16" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Yellow |
Insulator Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 160296?
Additional datasheets, footprints and schematics for 160296 are listed on our Part Details page. You can also find images and similar parts to 160296 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160296 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160296 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160296 fall under?
The 160296 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160296 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160296 you can contact the distributor directly for product support, shipping queries etc.
Is the 160296 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160296 have stock available?
Authorised distributors including Boersig, RS, Rapid Electronics, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 160296.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160296 often in real-time on the comparison pages.
What if I can't find stock of 160296?
You can fill out our help required form which you can use to request a quote for 160296 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.