Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 9.07g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | 40.49mm, 1.59in |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Stud Diameter | .5in, 13.08mm |
Tongue Thickness | .031in, .79mm |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1500 |
Packaging Method | Tape Mounted |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Shape Description | RING-043 |
Barrel Type | Closed Barrel |
Stud Size | 1/2, M12 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG R 12-10 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M12 1/2 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 2-34837-4 | Internal Number: 2-34837-4 | TE Connectivity | TE Store |
Terminal,pg R 12-10 1/2 Rohs Compliant: Yes |Amp Te Connectivity 2-34837-4 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 40.49mm 19.05mm Tin T/R | Avnet America |
Terminal, Pg R 12-10 1/2 | TE Connectivity 2-34837-4 | RS Americas |
TERMINAL,PG R 12-10 1-2 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-34837-4?
Additional datasheets, footprints and schematics for 2-34837-4 are listed on our Part Details page. You can also find images and similar parts to 2-34837-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34837-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34837-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34837-4 fall under?
The 2-34837-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34837-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34837-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34837-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34837-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2-34837-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34837-4 often in real-time on the comparison pages.
What if I can't find stock of 2-34837-4?
You can fill out our help required form which you can use to request a quote for 2-34837-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.