Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
949
in stock
|
Buy Now | |
TE Store
from US$0.66
|
9,405
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
3,002
in stock
|
Buy Now | |
element14
from US$0.39
|
3,002
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 2.427g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | 4.34mm, .171in |
Tongue Thickness | .031in, .79mm |
Overall Length | 1.03in, 26.19mm |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | #8, M4 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
N PIDG RING 12-10 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 1-35787-0 | Internal Number: 1-35787-0 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #8, Crimp, Yellow | Newark Electronics |
TERMINAL, RING TONGUE, #8, CRIMP, YELLOW | element14 |
Straight Closed Barrel Insulated Non Sealable Ring Tongue | Future Electronics |
Ring Tongue Terminal 10-12AWG 26.19mm 7.92mm Tin Tape Mounted | Avnet America |
N PIDG, Ring 12-10 8 | TE Connectivity 1-35787-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 1-35787-0?
Additional datasheets, footprints and schematics for 1-35787-0 are listed on our Part Details page. You can also find images and similar parts to 1-35787-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-35787-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-35787-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-35787-0 fall under?
The 1-35787-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-35787-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-35787-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-35787-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-35787-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1-35787-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-35787-0 often in real-time on the comparison pages.
What if I can't find stock of 1-35787-0?
You can fill out our help required form which you can use to request a quote for 1-35787-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.