Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.16
|
1,920
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
5,959
in stock
|
Buy Now | |
element14
from US$1.09
|
5,692
in stock
|
Buy Now | |
Farnell
from US$0.91
|
5,692
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
2,501
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.52
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Weight per Piece | 2.752g |
---|---|
Stripe Color | Yellow |
Plating Material | Copper, Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Insulation Diameter | .095 – .2in, 2.413 – 5.08mm |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Stud Diameter | 7.92mm, .312in |
Tongue Thickness | .79mm, .031in |
Overall Length | 35.36mm, 1.392in |
Wire Size | 3 – 6mm², 6654CMA, 12AWG |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 500 |
Shape Description | RING-042 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Restriction |
Stud Size | M8, 5/16 |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, 5/16", 12Awg, Yel | Newark Electronics |
RING TERM, M8, 5/16", 6MM2, 12AWG | element14 |
Terminals RNG 12 AWG 5/16 ST | Rapid Electronics |
TE Connectivity TERMINAL PIDG R IR 12 5/16 Terminals RNG | Distrelec |
Ring terminal, PIDG, yellow/yellow, M8 | RS |
Ring Tongue Terminal 12AWG 35.36mm 13.49mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R Ir 12 5/16 | TE Connectivity 2-320576-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-320576-2?
Additional datasheets, footprints and schematics for 2-320576-2 are listed on our Part Details page. You can also find images and similar parts to 2-320576-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320576-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320576-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320576-2 fall under?
The 2-320576-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320576-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320576-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320576-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320576-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 2-320576-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320576-2 often in real-time on the comparison pages.
What if I can't find stock of 2-320576-2?
You can fill out our help required form which you can use to request a quote for 2-320576-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.