Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stripe Color | Black |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16AWG |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Tongue Thickness | .84mm, .033in |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Stud Diameter | .112in, 2.84mm |
Overall Length | .953in, 24.206mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Method | Box |
Packaging Quantity | 500 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Stud Size | M2.5, #4 |
Support Style | Insulation Support |
Shape Description | RING-041 |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminal,pidg R 16-14Hd 4 Rohs Compliant: Yes |Amp Te Connectivity 33734 | Newark Electronics |
Terminal, PIDG, R 16-14Hd 4 | TE Connectivity 33734 | RS Americas |
Ring Tongue Terminal 14-16AWG 24.21mm 7.14mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 33734?
Additional datasheets, footprints and schematics for 33734 are listed on our Part Details page. You can also find images and similar parts to 33734 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33734 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33734 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33734 fall under?
The 33734 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33734 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33734 you can contact the distributor directly for product support, shipping queries etc.
Is the 33734 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33734 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 33734.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33734 often in real-time on the comparison pages.
What if I can't find stock of 33734?
You can fill out our help required form which you can use to request a quote for 33734 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.