Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Color | Yellow |
---|---|
Insulation Material | Nylon |
Sleeve Material | Nylon |
Plating Material | Copper, Tin |
Double Wire | No |
Insulation Sleeve Material | Nylon |
Pin Diameter | 2.6mm, .102in |
Terminal Length | .39in, 10mm |
Terminal Type | Wire Pin |
Terminal Orientation | Straight |
Terminal & Splice Type | Pin |
Pin Style | Round |
Pin Type | Formed |
Overall Length | 28.5mm, 1.122in |
Material Thickness | .039in, .991mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
DIN Wire Size | 2.5 – 6mm² |
Barrel Inside Diameter | 6.4mm, .253in |
Accepts Wire Insulation Diameter Range | .149 – .248in, 3.8 – 6.3mm |
Wire Insulation Diameter (Max) | 6.3mm, .25in |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Yellow |
Packaging Quantity | 50 |
Packaging Method | Box |
Insulated | Yes |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | WIRE PIN-003 |
Bullet Terminal | Without |
Operating Temperature Range | 221°F, 105°C |
Pidg Wire Pin - Asi |Amp Te Connectivity 8-165049-2 | Newark Electronics |
Wire Pin 10-12AWG M Tin Loose Piece | Avnet America |
PIDG, Wire Pin - Asi | TE Connectivity 8-165049-2 | RS Americas |
Where can I find additional details, specifications and documents for a 8-165049-2?
Additional datasheets, footprints and schematics for 8-165049-2 are listed on our Part Details page. You can also find images and similar parts to 8-165049-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-165049-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-165049-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-165049-2 fall under?
The 8-165049-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 8-165049-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-165049-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-165049-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-165049-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 8-165049-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-165049-2 often in real-time on the comparison pages.
What if I can't find stock of 8-165049-2?
You can fill out our help required form which you can use to request a quote for 8-165049-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.