Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F44037-000,
AMPS-0-0160298-0 |
Prices starting from US$0.30
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.69 |
1,650
|
Buy Now | |
TTI Europe | US$0.35 |
16,000
|
Buy Now | |
Rapid Electronics | US$0.43 |
10,295
|
Buy Now | |
TE Store | US$0.91 |
2,329
|
Buy Now | |
Boersig | US$0.30 |
744
|
Buy Now | |
Distrelec | US$0.32 |
536
|
Buy Now | |
Transfer Multisort Elektronik | US$0.33 |
303
|
Buy Now | |
Newark Electronics | US$0.60 |
94
|
Buy Now | |
Chip One Stop | US$0.73 |
94
|
Buy Now | |
Farnell | US$0.41 |
-
|
Buy Now | |
Future Electronics | US$0.39 |
-
|
Buy Now | |
Avnet America | US$0.37 |
-
|
Buy Now | |
RS Americas | US$0.56 |
-
|
Buy Now | |
element14 | US$0.66 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Insulation Sleeve Color | Yellow |
Plating Material | Tin, Copper |
Weight per Piece | 2.571g |
Stripe Color | Yellow |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Wire Size | 2.7 – 6.6mm², 5180 – 13100CMA, 12 – 10AWG |
Overall Length | 1.19in, 30.2mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .327in, 8.3mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Insulated | Yes |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Stud Size | 5/16, M8 |
Sealable | No |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
TE 160298 PIDG Terminal Ring M8 Stud Tin 12-10AWG Yellow | Rapid Electronics |
PIDG RING 12-10 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.7 – 6.6 mm² Wire Size: 5180 – 13100 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 12 – 10 AWG 2.7 – 6.6 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 160298 | Internal Number: 160298 | Alias Number: AMPS-0-0160298-0 | TE Connectivity | TE Store |
Crimp,ring tongue,PIDG,10-12awg,30.2mm | RS |
TE Connectivity Ring Terminal, Yellow, 2.7 ... 6.6mm² | Distrelec |
Tip: ring | Transfer Multisort Elektronik |
Terminals Ring 12-10Awg |Amp Te Connectivity 160298 | Newark Electronics |
PIDG Ring Tongue Terminal 10-12AWG 30.2mm 12.7mm Tin Loose Piece | Avnet America |
PIDG SERinsulated Tin Plated Crimp Ring Terminal, M8 Stud Size,12 to 10AWG, Yellow | TE Connectivity 160298 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16", 5/16" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 160298?
Additional datasheets, footprints and schematics for 160298 are listed on our Part Details page. You can also find images and similar parts to 160298 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160298 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160298 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160298 fall under?
The 160298 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160298 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160298 you can contact the distributor directly for product support, shipping queries etc.
Is the 160298 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160298 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, TE Store, RS and Boersig have stock available or on a lead time for 160298.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160298 often in real-time on the comparison pages.
What if I can't find stock of 160298?
You can fill out our help required form which you can use to request a quote for 160298 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.