Inspection Slot | No |
---|---|
Weight per Piece | 2.447g |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal Orientation | Flanged, Straight |
Terminal & Splice Type | Spade Flange Tongue |
Wire Size | 12 – 10AWG, 3 – 6mm², 5180 – 13100CMA |
Tongue Thickness | .031in, .79mm |
Overall Length | 1.017in, 25.83mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Stud Diameter | .19in, 4.82mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Shape Description | SPADE-024 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminal,pidg Spd Flg 12-10 10 |Amp Te Connectivity 324015 | Newark Electronics |
Flanged Spade Tongue Terminal 10-12AWG 25.83mm 10.57mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Spd Flg 12-10 10 | TE Connectivity 324015 | RS Americas |
Special Order: TERMINAL,PIDG SPD FLG 12-10 10 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Spade Flange Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 324015 | Internal Number: 324015 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324015?
Additional datasheets, footprints and schematics for 324015 are listed on our Part Details page. You can also find images and similar parts to 324015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324015 fall under?
The 324015 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324015 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324015 you can contact the distributor directly for product support, shipping queries etc.
Is the 324015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324015 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TE Store have stock available or on a lead time for 324015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324015 often in real-time on the comparison pages.
What if I can't find stock of 324015?
You can fill out our help required form which you can use to request a quote for 324015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.