Prices starting from US$0.32
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.50 |
No stock
|
Buy Now | |
Future Electronics | US$0.34 |
10,000
|
Buy Now | |
TE Store | US$0.66 |
6,569
|
Buy Now | |
Newark Electronics | US$0.45 |
3,950
|
Buy Now | |
Avnet America | US$0.33 |
3,950
|
Buy Now | |
RS Americas | US$0.38 |
1,865
|
Buy Now | |
Farnell | US$0.46 |
1,121
|
Buy Now | |
element14 | US$0.33 |
1,121
|
Buy Now | |
Heilind Electronics | US$0.51 |
983
|
Buy Now | |
Heilind Electronics Asia | US$0.51 |
164
|
Buy Now | |
Rapid Electronics | US$0.51 |
82
|
Buy Now | |
Chip One Stop | US$0.59 |
82
|
Buy Now | |
Boersig | US$0.36 |
-
|
Buy Now | |
Carlton-Bates | US$0.35 |
-
|
Buy Now | |
TTI Europe | US$0.32 |
-
|
Buy Now | |
Sager | US$0.35 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 2.588g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 2.26 – 6.64mm², 5180 – 13100CMA, 12 – 10AWG |
Tongue Thickness | .04in, 1.02mm |
Stud Diameter | .265in, 6.73mm |
Overall Length | 1.188in, 30.18mm |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Support Style | Insulation Support |
Stud Size | M6 |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
PIDG 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL,PIDG R 12-10 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 35273 | Internal Number: 35273 | TE Connectivity | TE Store |
35273 Rohs Compliant: Yes |Amp Te Connectivity 35273 | Newark Electronics |
PIDG Ring Tongue Terminal 10-12AWG 30.18mm 12.7mm Tin Loose Piece | Avnet America |
Terminal Ring Tongue Terminal,12-10AWG, 1/4 Straight Closed Barrel PIDG Series | TE Connectivity 35273 | RS Americas |
TERMINAL,PIDG R 12-10 1/4 | Heilind Electronics |
TERMINAL PIDG R 12-10 1/4 | Rapid Electronics |
Ring terminal, PIDG, yellow,AWG 12-10,M6 | RS |
Terminal, Ring | Carlton-Bates |
Terminals RING 12-10AWG 1/4 | Sager |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Dispenser Type | Pump Bottle |
---|---|
Volume | 180ml |
Accessory Type | Green Dissipative Bottle |
For Use With | Liquid Chemicals |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 35273?
Additional datasheets, footprints and schematics for 35273 are listed on our Part Details page. You can also find images and similar parts to 35273 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35273 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35273 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35273 fall under?
The 35273 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35273 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35273 you can contact the distributor directly for product support, shipping queries etc.
Is the 35273 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35273 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 35273.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35273 often in real-time on the comparison pages.
What if I can't find stock of 35273?
You can fill out our help required form which you can use to request a quote for 35273 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.