Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Newark
from US$917.20
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
61,875
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.38
|
14,437
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
TE Store
from US$0.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 2.46g |
---|---|
Inspection Slot | No |
Stripe Color | Yellow |
Plating Material | Copper, Tin |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Tongue Thickness | 1.02mm, .04in |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 3 – 6mm², 5180 – 13100CMA, 12 – 10AWG |
Overall Length | 18.71mm, 1.095in |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Stud Diameter | 5mm, .197in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 2500 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | Yes |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Shape Description | SPADE-020 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG SPD 12-10 10 | Heilind Electronics |
Terminal, PIDG, Spd 12-10 10 | TE Connectivity 2-32589-1 | RS Americas |
Terminal,pidg Spd 12-10 10 Rohs Compliant: Yes |Amp Te Connectivity 2-32589-1 | Newark Electronics |
Pre-Insulated Diamond Grip Spade Tongue Terminal | Future Electronics |
Spade Tongue Terminal 10-12AWG 27.81mm 10.31mm Tin Tape | Avnet America |
Special Order: TERMINAL,PIDG SPD 12-10 10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Spade Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Spade Tongue Terminal | Part Number: 2-32589-1 | Internal Number: 2-32589-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-32589-1?
Additional datasheets, footprints and schematics for 2-32589-1 are listed on our Part Details page. You can also find images and similar parts to 2-32589-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-32589-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-32589-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-32589-1 fall under?
The 2-32589-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-32589-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-32589-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-32589-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-32589-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for 2-32589-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-32589-1 often in real-time on the comparison pages.
What if I can't find stock of 2-32589-1?
You can fill out our help required form which you can use to request a quote for 2-32589-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.