Prices starting from US$0.45
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.58 |
1,900
|
Buy Now | |
element14 | US$0.57 |
7,595
|
Buy Now | |
Newark Electronics | US$0.45 |
5,008
|
Buy Now | |
Heilind Electronics | US$0.82 |
4,607
|
Buy Now | |
Farnell | US$0.58 |
2,587
|
Buy Now | |
Rapid Electronics | US$0.73 |
2,480
|
Buy Now | |
Distrelec | US$0.55 |
2,480
|
Buy Now | |
TE Store | US$1.02 |
2,135
|
Buy Now | |
Heilind Electronics Asia | US$0.82 |
1,075
|
Buy Now | |
Avnet America | US$0.58 |
-
|
Buy Now | |
RS Americas | US$0.60 |
-
|
Buy Now | |
Boersig | US$0.56 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 2.373g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Tongue Thickness | .031in, .79mm |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 2.62 – 6.64mm² |
Overall Length | 27.81mm, 1.0949in |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Stud Diameter | 3.68mm, .145in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Insulated | Yes |
Stud Size | #6, M3.5 |
Shape Description | SPADE-020 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL, SPADE/FORK, #6, CRIMP, YELLOW | element14 |
Terminal, Spade/Fork, #6, Crimp, Yellow | Newark Electronics |
TERMINAL,PIDG SPD 12-10 6 | Heilind Electronics |
CRIMP TERMINAL, SPADE, 3MM, YELLOW | Farnell |
Terminals PIDG SPADE 12-10 6 | Rapid Electronics |
TE Connectivity - AMP TERMINALPIDG SPD 12-10 6 | Distrelec |
TERMINAL,PIDG SPD 12-10 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #6 M3.5 Spade Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Spade Tongue Terminal | Part Number: 326859 | Internal Number: 326859 | TE Connectivity | TE Store |
Spade terminal,PIDG,yellow,AWG12-10,M3.5 | RS |
Spade Tongue Terminal 10-12AWG 27.81mm 7.92mm Tin Loose Piece | Avnet America |
SOLIS SP SPD22-16COM22-18MIL129 | TE Connectivity 326859 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6, 6 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Yellow |
Terminal Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 326859?
Additional datasheets, footprints and schematics for 326859 are listed on our Part Details page. You can also find images and similar parts to 326859 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326859 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326859 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326859 fall under?
The 326859 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326859 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326859 you can contact the distributor directly for product support, shipping queries etc.
Is the 326859 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326859 have stock available?
Authorised distributors including element14, Newark Electronics, Heilind Electronics, Farnell and Rapid Electronics have stock available or on a lead time for 326859.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326859 often in real-time on the comparison pages.
What if I can't find stock of 326859?
You can fill out our help required form which you can use to request a quote for 326859 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.