Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Newark
from US$41.55
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
1,050
in stock
|
Buy Now | |
RS Americas
from US$1.07
|
1,050
in stock
|
Buy Now | |
TE Store
from US$1.14
|
1,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.87
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 2.447g |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight, Flanged |
Stud Diameter | .19in, 4.82mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Tongue Thickness | 1.07mm, .042in |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Overall Length | 1.017in, 25.83mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Support Style | Insulation Support |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Shape Description | SPADE-024 |
Operating Temperature Range | 221°F, 105°C |
Terminal Spade Tongue, Flange Mount, 12-10AWG, Stud Size 10, Yellow, Amp Series | TE Connectivity 8-324015-2 | RS Americas |
TERMINAL,PIDG SPD FLG 12-10 10 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Spade Flange Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 8-324015-2 | Internal Number: 8-324015-2 | TE Connectivity | TE Store |
Terminal, Spade/Fork, #10, Crimp, Yellow | Newark Electronics |
Flanged Spade Tongue Terminal 10-12AWG 25.83mm 10.57mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-324015-2?
Additional datasheets, footprints and schematics for 8-324015-2 are listed on our Part Details page. You can also find images and similar parts to 8-324015-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-324015-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-324015-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-324015-2 fall under?
The 8-324015-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-324015-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-324015-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-324015-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-324015-2 have stock available?
Authorised distributors including Chip One Stop, RS Americas, TE Store, Powell Electronics and Newark Electronics have stock available or on a lead time for 8-324015-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-324015-2 often in real-time on the comparison pages.
What if I can't find stock of 8-324015-2?
You can fill out our help required form which you can use to request a quote for 8-324015-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.