Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin, Phosphor Bronze |
Insulation Sleeve Color | Yellow |
Stripe Color | Yellow |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Stud Diameter | 4.17mm, .164in |
Overall Length | 29.82mm, 1.174in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Shape Description | SPADE-031 |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG SPR SPD 12-10 8 Spade Terminal Type: Spring Spade Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Spring Spade Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 52431-1 | Internal Number: 52431-1 | TE Connectivity | TE Store |
Terminal, Spade/Fork, #8, Crimp, Yellow | Newark Electronics |
PIDG Spring Spade Terminal 10-12AWG 29.81mm 9.52mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Spr Spd 12-10 8 | TE Connectivity 52431-1 | RS Americas |
Where can I find additional details, specifications and documents for a 52431-1?
Additional datasheets, footprints and schematics for 52431-1 are listed on our Part Details page. You can also find images and similar parts to 52431-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52431-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52431-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52431-1 fall under?
The 52431-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52431-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52431-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52431-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52431-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 52431-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52431-1 often in real-time on the comparison pages.
What if I can't find stock of 52431-1?
You can fill out our help required form which you can use to request a quote for 52431-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.