Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165035-0,
E94396-000 |
Prices starting from US$0.17
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.27 |
10,000
|
Buy Now | |
Boersig | US$0.23 |
26,789
|
Buy Now | |
TTI Europe | US$0.19 |
12,500
|
Buy Now | |
Rapid Electronics | US$0.32 |
6,119
|
Buy Now | |
Transfer Multisort Elektronik | US$0.19 |
2,812
|
Buy Now | |
Farnell | US$0.25 |
1,050
|
Buy Now | |
element14 | US$0.24 |
1,050
|
Buy Now | |
Powell Electronics | US$0.26 |
200
|
Buy Now | |
Newark Electronics | US$0.24 |
154
|
Buy Now | |
RS Americas | US$0.30 |
1
|
Buy Now | |
Avnet Abacus | - |
29,000
|
Buy Now | |
Future Electronics | US$0.17 |
-
|
Buy Now | |
Avnet America | US$0.21 |
-
|
Buy Now | |
Distrelec | US$0.27 |
-
|
Buy Now | |
TE Store | US$0.30 |
-
|
Buy Now |
Insulation Sleeve Color | Yellow |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | 5.311g |
Stripe Color | Yellow |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Tongue Thickness | .031in, .79mm |
Overall Length | 30.074mm, 1.184in |
Wire Insulation Diameter | 6.4 – 6.78mm, .252 – .267in |
Stud Diameter | .265in, 6.73mm |
Wire Insulation Diameter (Max) | 6.78mm, .267in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-043 |
Stud Size | M6 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
Ring terminal, PLASTI-GRIP, yellow, M6 | RS |
Terminals N/I-RING 12-10 #1/4 M6+ | Rapid Electronics |
Tip: ring | Transfer Multisort Elektronik |
TERMINAL, RING TONGUE, 1/4", 10AWG, YEL | Farnell |
Terminal, Ring Tongue, 1/4", 10Awg, Yel | Newark Electronics |
Ring terminal, PLASTI-GRIP, yellow, M6 | TE Connectivity 165035 | RS Americas |
Ring Tongue Terminal 10-12AWG 30.07mm 12.7mm Tin Loose Piece | Avnet Abacus |
PLASTI-GRIP 1/4 Stud Circular 10-12 AWG Crimp Ring Terminal Connector | Future Electronics |
TE Connectivity Ring Terminal, Yellow, 3 ... 6mm² | Distrelec |
Special Order: PLASTI-GRIP, RING, 12-10 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M6 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 165035 | Internal Number: 165035 | Alias Number: AMPS-0-0165035-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Yellow |
Insulator Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 165035?
Additional datasheets, footprints and schematics for 165035 are listed on our Part Details page. You can also find images and similar parts to 165035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165035 fall under?
The 165035 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165035 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165035 you can contact the distributor directly for product support, shipping queries etc.
Is the 165035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165035 have stock available?
Authorised distributors including Boersig, TTI Europe, RS, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 165035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165035 often in real-time on the comparison pages.
What if I can't find stock of 165035?
You can fill out our help required form which you can use to request a quote for 165035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.