Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Inspection Slot | No |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .79mm, .031in |
Overall Length | 1.228in, 31.2mm |
Wire Insulation Diameter | 3.8 – 6.4mm, .15 – .252in |
Stud Diameter | 4.7mm, .185in |
Wire Insulation Diameter (Max) | .252in, 6.4mm |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 2.62 – 6.64mm² |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Shape Description | SPADE-020 |
Stud Size | M4.5, #8 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
Spade terminal PIDG,yellow,AWG 12-10, M4 | RS |
Pidg Spade Rohs Compliant: Yes |Amp Te Connectivity 130496 | Newark Electronics |
Spade Tongue Terminal 10-12AWG 31.1mm 8mm Tin Loose Piece | Avnet America |
TE 130496 PIDG Terminal Spade M4 Stud Tin 12-10AWG Yellow | Rapid Electronics |
TE Connectivity - AMP PIDG SPADE | Distrelec |
Special Order: PIDG SPADE Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #8 M4 Spade Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Spade Terminal | Part Number: 130496 | Internal Number: 130496 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 130496?
Additional datasheets, footprints and schematics for 130496 are listed on our Part Details page. You can also find images and similar parts to 130496 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130496 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130496 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130496 fall under?
The 130496 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130496 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130496 you can contact the distributor directly for product support, shipping queries etc.
Is the 130496 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130496 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Rapid Electronics and Boersig have stock available or on a lead time for 130496.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130496 often in real-time on the comparison pages.
What if I can't find stock of 130496?
You can fill out our help required form which you can use to request a quote for 130496 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.