Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
10,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.72
|
6,664
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
2,941
in stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
2,941
in stock
|
Buy Now | |
Distrelec
from US$0.69
|
2,941
in stock
|
Buy Now | |
TTI Europe
from US$0.52
|
500
in stock
|
Buy Now | |
Electro Enterprises
from US$0.44
|
42
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$0.82
|
-
|
Buy Now | |
element14
from US$0.80
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.919g |
---|---|
Stripe Color | Brown |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Overall Length | 29.159mm, 1.148in |
Wire Size | 10AWG, 12066CMA, 5 – 6mm² |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Wire Insulation Diameter | .119 – .2in, 3.023 – 5.08mm |
Stud Diameter | 4.17mm, .164in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | RING-042 |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Restriction |
Operating Temperature Range | 221°F, 105°C |
Terminals Ring Stud 8 10Awg |Amp Te Connectivity 2-320568-3 | Newark Electronics |
Terminals RING STUD 8 10AWG | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 6mm2 | Distrelec |
PIDG Ring Tongue Terminal 10AWG 29.16mm 9.53mm Tin Loose Piece | Avnet America |
PIDG TERMINAL NYLON, TERMINAL, PIDG R IR 10 8 | TE Connectivity 2-320568-3 | RS Americas |
TERMINAL, RING TONGUE, #8, CRIMP, YELLOW | element14 |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Brown Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-320568-3?
Additional datasheets, footprints and schematics for 2-320568-3 are listed on our Part Details page. You can also find images and similar parts to 2-320568-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320568-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320568-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320568-3 fall under?
The 2-320568-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320568-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320568-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320568-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320568-3 have stock available?
Authorised distributors including Chip One Stop, Powell Electronics, Newark Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 2-320568-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320568-3 often in real-time on the comparison pages.
What if I can't find stock of 2-320568-3?
You can fill out our help required form which you can use to request a quote for 2-320568-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.