Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | E99746-000 |
Prices starting from US$0.25
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.30 |
3,800
|
Buy Now | |
TTI Europe | US$0.38 |
42,000
|
Buy Now | |
Newark Electronics | US$0.37 |
21,319
|
Buy Now | |
Rapid Electronics | US$0.47 |
19,790
|
Buy Now | |
Distrelec | US$0.29 |
19,250
|
Buy Now | |
Future Electronics | US$0.38 |
10,000
|
Buy Now | |
TE Store | US$0.88 |
9,703
|
Buy Now | |
Boersig | US$0.29 |
6,200
|
Buy Now | |
Avnet America | US$0.38 |
5,000
|
Buy Now | |
Heilind Electronics | US$0.54 |
3,892
|
Buy Now | |
Heilind Electronics Asia | US$0.54 |
621
|
Buy Now | |
Chip One Stop | US$0.76 |
540
|
Buy Now | |
Farnell | US$0.25 |
-
|
Buy Now | |
RS Americas | US$0.42 |
-
|
Buy Now | |
element14 | US$0.37 |
-
|
Buy Now | |
Sager | US$0.45 |
-
|
Buy Now |
Insulation Sleeve Color | Yellow |
---|---|
Stripe Color | Yellow |
Plating Material | Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 3.81 – 6.35mm, .15 – .25in |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Stud Diameter | .207in, 5.25mm |
Overall Length | 1.09in, 27.68mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Available On-Tape for Automatic Termination. |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Stud Size | M5 |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Support Style | Non - Insulation Support |
Operating Temperature Range | 221°F, 105°C |
RING TERMINAL SIZE:M5 YELLOW | TTI Europe |
Ring Tongue Terminal, Pidg Series, 10, M5, 10 Awg, Nylon (Polyamide) Rohs Compliant: Yes |Amp Te Connectivity 130171 | Newark Electronics |
TE 130171 PIDG Terminal Ring M5 Stud Tin 12-10AWG Yellow | Rapid Electronics |
TE Connectivity TERMINAL PIDG RT 12-10 AWG M5 Terminals | Distrelec |
PIDG 12-10 AWG Straight Closed Barrel Regular Wire Ring Terminal | Future Electronics |
TERMINAL, PIDG, RT, 12-10 AWG, M5 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M5 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 130171 | Internal Number: 130171 | Alias Number: E99746-000 | TE Connectivity | TE Store |
PIDG Ring Tongue Terminal 10-12AWG 27.7mm 9.5mm Tin Loose Piece | Avnet America |
WIRE TERM RING TNG PIDG 12-10 | Heilind Electronics |
Ring terminal,PIDG,yellow, AWG 12-10, M5 | RS |
Ring terminal PIDG yellow AWG 12-10 M5 | TE Connectivity 130171 | RS Americas |
Terminals RING 12-10 AWG | Sager |
Insulator Colour | Yellow |
---|---|
Termination Method | Crimp |
Stud/Tab Size | M5 |
Contact Material | Copper |
Contact Plating | Tin |
Wire Size Range (AWG) | 12 - 10 |
Where can I find additional details, specifications and documents for a 130171?
Additional datasheets, footprints and schematics for 130171 are listed on our Part Details page. You can also find images and similar parts to 130171 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130171 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130171 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130171 fall under?
The 130171 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130171 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130171 you can contact the distributor directly for product support, shipping queries etc.
Is the 130171 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130171 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Distrelec and Future Electronics have stock available or on a lead time for 130171.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130171 often in real-time on the comparison pages.
What if I can't find stock of 130171?
You can fill out our help required form which you can use to request a quote for 130171 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.