Prices starting from US$0.19
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.34 |
No stock
|
Buy Now | |
Powell Electronics | US$0.30 |
168,000
|
Buy Now | |
TE Store | US$0.60 |
118,706
|
Buy Now | |
Heilind Electronics | US$0.24 |
54,375
|
Buy Now | |
Avnet America | US$0.24 |
27,500
|
Buy Now | |
Heilind Electronics Asia | US$0.24 |
9,062
|
Buy Now | |
Future Electronics | US$0.22 |
5,000
|
Buy Now | |
RS Americas | US$0.35 |
5,000
|
Buy Now | |
Farnell | US$0.30 |
-
|
Buy Now | |
Newark Electronics | US$0.19 |
-
|
Buy Now | |
element14 | US$0.26 |
-
|
Buy Now | |
Avnet Asia | US$0.28 |
-
|
Buy Now | |
Sager | US$0.28 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Weight per Piece | 2.571g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 6.35mm, .25in |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Tongue Thickness | .031in, .79mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Overall Length | 1.33in, 33.71mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Sealable | No |
Shape Description | RING-043 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | 1/4, M6 |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PG R 12-10 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 2-34855-1 | Internal Number: 2-34855-1 | TE Connectivity | TE Store |
TERMINAL,PG R 12-10 1/4 | Heilind Electronics |
Ring Tongue Terminal 10-12AWG 33.71mm 13.49mm Tin Tape | Avnet America |
Plasti-Grip 12-10 AWG Yellow Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PG TER/BUT VNL - TAPE, TERMINAL, PG R 12-10 1/4 | TE Connectivity 2-34855-1 | RS Americas |
RING TERM, M6, 1/4", RED, 6.64MM2, 10AWG | Farnell |
Stud Size - Metric:M6 | Newark Electronics |
TE Connectivity - AMP Ring Terminal 6.64mm2 | Distrelec |
Terminals TERMINAL R 12-10 1/4 | Sager |
TERMINAL,PG R 12-10 1-4 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Yellow |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 2-34855-1?
Additional datasheets, footprints and schematics for 2-34855-1 are listed on our Part Details page. You can also find images and similar parts to 2-34855-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34855-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34855-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34855-1 fall under?
The 2-34855-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34855-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34855-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34855-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34855-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Heilind Electronics, Avnet America and Heilind Electronics Asia have stock available or on a lead time for 2-34855-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34855-1 often in real-time on the comparison pages.
What if I can't find stock of 2-34855-1?
You can fill out our help required form which you can use to request a quote for 2-34855-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.