Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Plating Material | Tin, Copper |
---|---|
Insulation Sleeve Color | Yellow |
Stripe Color | Yellow |
Weight per Piece | 1.639g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 5.59mm, .22in |
Wire Insulation Diameter | 5.59mm, .22in |
Overall Length | 24.7mm, .971in |
Wire Size | 4 – 6mm², 11 – 10AWG, 7894 – 11841CMA |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 4.3mm, .169in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Available On-Tape for Automatic Termination. |
Packaging Quantity | 500 |
Packaging Method | Box |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Non - Insulation Support |
Stud Size | M4 |
Shape Description | RING-049 |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Ring Tongue Terminal 10-11.5AWG Tin Strip | Avnet America |
Plasti-Grip 4-6Mm Ring M4 | TE Connectivity 165412 | RS Americas |
Special Order: PLASTI-GRIP 4-6MM RING M4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 11 – 10 AWG Wire Size: 4 – 6 mm² Wire Size: 7894 – 11841 CMA Stud Size: M4 Closed Ring Tongue Terminal 11 – 10 AWG 4 – 6 mm² 7894 – 11841 CMA | Ring Terminal | Part Number: 165412 | Internal Number: 165412 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Distribution Block |Eaton Bussmann 16541-2 | Newark Electronics |
Barrier Terminal Blocks POWER DIST BLOCK | Sager |
Where can I find additional details, specifications and documents for a 165412?
Additional datasheets, footprints and schematics for 165412 are listed on our Part Details page. You can also find images and similar parts to 165412 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165412 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165412 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165412 fall under?
The 165412 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165412 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165412 you can contact the distributor directly for product support, shipping queries etc.
Is the 165412 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165412 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 165412.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165412 often in real-time on the comparison pages.
What if I can't find stock of 165412?
You can fill out our help required form which you can use to request a quote for 165412 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.