Prices starting from US$0.26
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$56.65 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.33 |
39,375
|
Buy Now | |
Heilind Electronics Asia | US$0.33 |
7,875
|
Buy Now | |
Farnell | US$0.50 |
-
|
Buy Now | |
Newark Electronics | US$0.55 |
-
|
Buy Now | |
Future Electronics | US$0.27 |
-
|
Buy Now | |
RS Americas | US$78.74 |
-
|
Buy Now | |
element14 | US$0.35 |
-
|
Buy Now | |
Boersig | US$0.34 |
-
|
Buy Now | |
Distrelec | US$0.38 |
-
|
Buy Now | |
TTI Europe | US$0.26 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Weight per Piece | 3.087g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | 33.58mm, 1.32in |
Stud Diameter | .328in, 8.33mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Wire Size | 2.62 – 6.64mm², 5180 – 13100CMA, 12 – 10AWG |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 2500 |
Support Style | Insulation Support |
Stud Size | M8, 5/16 |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
PIDG 12-10 R 5/16 | Heilind Electronics |
TERMINAL, RING TONGUE, 5/16IN, YELLOW | Farnell |
Terminal, Ring Tongue, 5/16In, Yellow | Newark Electronics |
PIDG Series 12-10 AWG Yellow Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TE Connectivity - AMP PIDG Ring Terminal 6.64mm2 | Distrelec |
PIDG 12-10 R 5-16 | Power and Signal Group |
Ring Tongue Terminal 10-12AWG 33.57mm 13.48mm Tin T/R | Avnet Abacus |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | - |
Product Range | - |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 2-35111-1?
Additional datasheets, footprints and schematics for 2-35111-1 are listed on our Part Details page. You can also find images and similar parts to 2-35111-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-35111-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-35111-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-35111-1 fall under?
The 2-35111-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-35111-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-35111-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-35111-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-35111-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Farnell and Newark Electronics have stock available or on a lead time for 2-35111-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-35111-1 often in real-time on the comparison pages.
What if I can't find stock of 2-35111-1?
You can fill out our help required form which you can use to request a quote for 2-35111-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.