Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1139542,
1140297 |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
12,070
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
118,125
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
19,687
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
15,532
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
14,672
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
12,500
in stock
|
Buy Now | |
element14
from US$0.21
|
12,070
in stock
|
Buy Now | |
Powell Electronics
from US$0.28
|
7,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
4,710
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
2,500
in stock
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 2.789g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Terminal Orientation | Offset |
Tongue Thickness | .79mm, .031in |
Overall Length | 27.5mm, 1.08in |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Wire Insulation Diameter | 3.81 – 6.35mm, .15 – .25in |
Wire Size | 12 – 10AWG, 2.62 – 6.64mm², 5180 – 13100CMA |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 2500 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-041 |
Stud Size | #10 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
PIDG 12-10 R 10 | Heilind Electronics |
PIDG VINYL & KD-TAPE, PIDG 12-10 R 10, TAPE | TE Connectivity 2-35109-1 | RS Americas |
Terminal, Ring Tongue, Stud 10, Crimp | Newark Electronics |
12-10 AWG Crimp Insulated 10 Stud Yellow Ring Tongue Terminal | Future Electronics |
TERMINAL, CRIMP, RING, 12-10AWG | element14 |
Tip: ring | Transfer Multisort Elektronik |
Terminals PIDG 12-10 R 10 TAPE | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 6.64mm2 | Distrelec |
PIDG 12-10 R 10 TAPE | Boersig |
Ring Tongue Terminal 10-12AWG 27.51mm 9.53mm Tin Tape | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-35109-1?
Additional datasheets, footprints and schematics for 2-35109-1 are listed on our Part Details page. You can also find images and similar parts to 2-35109-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-35109-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-35109-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-35109-1 fall under?
The 2-35109-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-35109-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-35109-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-35109-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-35109-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for 2-35109-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-35109-1 often in real-time on the comparison pages.
What if I can't find stock of 2-35109-1?
You can fill out our help required form which you can use to request a quote for 2-35109-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.