Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0035148-0,
E38772-000 |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$85.35
|
13
in stock
|
Buy Now | |
Heilind Electronics
from US$0.87
|
6,916
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
4,446
in stock
|
Buy Now | |
element14
from US$0.63
|
4,446
in stock
|
Buy Now | |
Farnell
from US$0.94
|
4,446
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.87
|
1,614
in stock
|
Buy Now | |
TE Store
from US$1.08
|
1,317
in stock
|
Buy Now | |
TTI Europe
from US$0.58
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.84
|
410
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
410
in stock
|
Buy Now | |
Distrelec
from US$0.69
|
410
in stock
|
Buy Now | |
Conrad
from US$1.38
|
90
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$9.64
|
-
|
Buy Now | |
Boersig
from US$0.59
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 2.284g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | 1.07mm, .042in |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Stud Diameter | .119in, 3.02mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Overall Length | .95in, 24.21mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Support Style | Insulation Support |
Stud Size | #4, M3 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 12-10 4 | Heilind Electronics |
Terminal, Ring Tongue, #4, Crimp, Yellow | Newark Electronics |
TERMINAL, RING TONGUE, #4, CRIMP, YELLOW | element14 |
TERMINAL,PIDG R 12-10 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M3 #4 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 35148 | Internal Number: 35148 | Alias Number: AMPS-0-0035148-0 | TE Connectivity | TE Store |
Terminals PIDG RING 12-10 4 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG R 12-10 4 | Distrelec |
2.602 - 6.604 mm² | Conrad |
Ring Tongue Terminal 10-12AWG 24.21mm 7.14mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Pro XL Series M14-2 | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DPDT ON-OFF-ONHEAVY BAT TOG | GC Electronics 35-148 | RS Americas |
Switch, Toggle | Carlton-Bates |
Where can I find additional details, specifications and documents for a 35148?
Additional datasheets, footprints and schematics for 35148 are listed on our Part Details page. You can also find images and similar parts to 35148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35148 fall under?
The 35148 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35148 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35148 you can contact the distributor directly for product support, shipping queries etc.
Is the 35148 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35148 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 35148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35148 often in real-time on the comparison pages.
What if I can't find stock of 35148?
You can fill out our help required form which you can use to request a quote for 35148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.